NIC Components Corp. Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F90R9TRF

Description
RES, 90R9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 90R9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 90R9, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 90.9 ohms with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 62.5 mW, suitable for low-power applications. This resistor is housed in a compact 0402 case size, adhering to EIA standards, which facilitates easy integration into space-constrained designs. The thick film technology used in its construction contributes to its durability and stability over time. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Res, 90R9, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 90.9 ohms with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 62.5 mW, suitable for low-power applications. This resistor is housed in a compact 0402 case size, adhering to EIA standards, which facilitates easy integration into space-constrained designs. The thick film technology used in its construction contributes to its durability and stability over time. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2922
Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2922
RES, 90R9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90R9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7988
Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7988
RES, 90R9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90R9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2922
Product Name Res, 90R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details