NIC Components Corp. Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F9092TRF

Description
RES, 90K9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 90K9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2924
Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2924
RES, 90K9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90K9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7991
Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7991
RES, 90K9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90K9, 1%, 0.063W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2924
Product Name Res, 90K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers