NIC Components Corp. Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F9091TRF

Description
RES, 9K09, 1%, 0.063W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 1%, 0.063W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0249
Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0249
RES, 9K09, 1%, 0.063W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K09, 1%, 0.063W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7990
Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7990
RES, 9K09, 1%, 0.063W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K09, 1%, 0.063W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0249
Product Name Res, 9K09, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details