NIC Components Corp. Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F8451TRF

Description
RES, 8K45, 1%, 0.063W, 0402, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 1%, 0.063W, 0402, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7967
Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7967
RES, 8K45, 1%, 0.063W, 0402, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K45, 1%, 0.063W, 0402, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2909
Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2909
RES, 8K45, 1%, 0.063W, 0402, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K45, 1%, 0.063W, 0402, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7967
Product Name Res, 8K45, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details