NIC Components Corp. Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F82R5TRF

Description
RES, 82R5, 1%, 0.063W, 0402, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 82R5, 1%, 0.063W, 0402, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0233
Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0233
RES, 82R5, 1%, 0.063W, 0402, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 82R5, 1%, 0.063W, 0402, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7953
Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7953
RES, 82R5, 1%, 0.063W, 0402, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 82R5, 1%, 0.063W, 0402, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0233
Product Name Res, 82R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details