NIC Components Corp. Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F8253TRF

Description
RES, 825K, 1%, 0.063W, 0402, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 825K, 1%, 0.063W, 0402, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2908
Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2908
RES, 825K, 1%, 0.063W, 0402, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 825K, 1%, 0.063W, 0402, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7963
Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7963
RES, 825K, 1%, 0.063W, 0402, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 825K, 1%, 0.063W, 0402, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2908
Product Name Res, 825K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details