NIC Components Corp. Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F8251TRF

Description
RES, 8K25, 1%, 0.063W, 0402, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 1%, 0.063W, 0402, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7960
Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7960
RES, 8K25, 1%, 0.063W, 0402, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K25, 1%, 0.063W, 0402, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2907
Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2907
RES, 8K25, 1%, 0.063W, 0402, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K25, 1%, 0.063W, 0402, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7960
Product Name Res, 8K25, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers