NIC Components Corp. Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F7871TRF

Description
RES, 7K87, 1%, 0.063W, 0402, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 7K87, 1%, 0.063W, 0402, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7936
Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7936
RES, 7K87, 1%, 0.063W, 0402, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 7K87, 1%, 0.063W, 0402, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2897
Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2897
RES, 7K87, 1%, 0.063W, 0402, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 7K87, 1%, 0.063W, 0402, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7936
Product Name Res, 7K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details