NIC Components Corp. Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F7502TRF

Description
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7925
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7925
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2891
Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2891
RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75K, 1%, 0.063W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7925
Product Name Res, 75K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details