NIC Components Corp. Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F73R2TRF

Description
RES, 73R2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 73R2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0212
Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0212
RES, 73R2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 73R2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7915
Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7915
RES, 73R2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 73R2, 1%, 0.063W, 0402, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0212
Product Name Res, 73R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details