NIC Components Corp. Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6R80TRF

Description
RES, 6R8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6R8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0173
Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0173
RES, 6R8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6R8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7847
Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7847
RES, 6R8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6R8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0173
Product Name Res, 6R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details