NIC Components Corp. Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6980TRF

Description
RES, 698R, 1%, 0.063W, 0402, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 698R, 1%, 0.063W, 0402, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7899
Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7899
RES, 698R, 1%, 0.063W, 0402, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 698R, 1%, 0.063W, 0402, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2880
Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2880
RES, 698R, 1%, 0.063W, 0402, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 698R, 1%, 0.063W, 0402, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7899
Product Name Res, 698R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details