NIC Components Corp. Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6813TRF

Description
RES, 681K, 1%, 0.063W, 0402, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 681K, 1%, 0.063W, 0402, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7896
Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7896
RES, 681K, 1%, 0.063W, 0402, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 681K, 1%, 0.063W, 0402, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2878
Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2878
RES, 681K, 1%, 0.063W, 0402, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 681K, 1%, 0.063W, 0402, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7896
Product Name Res, 681K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details