NIC Components Corp. Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6802TRF

Description
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2875
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2875
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7890
Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7890
RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K, 1%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2875
Product Name Res, 68K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details