NIC Components Corp. Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6801TRF

Description
RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7889
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7889
RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0198
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0198
RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7889
Product Name Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers