NIC Components Corp. Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6654TRF

Description
RES, 6M65, 1%, 0.063W, 0402, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 6M65, 1%, 0.063W, 0402, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2873
Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2873
RES, 6M65, 1%, 0.063W, 0402, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 6M65, 1%, 0.063W, 0402, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7885
Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7885
RES, 6M65, 1%, 0.063W, 0402, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 6M65, 1%, 0.063W, 0402, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2873
Product Name Res, 6M65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details