NIC Components Corp. Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6652TRF

Description
RES, 66K5, 1%, 0.063W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 1%, 0.063W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2871
Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2871
RES, 66K5, 1%, 0.063W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 66K5, 1%, 0.063W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7883
Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7883
RES, 66K5, 1%, 0.063W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 66K5, 1%, 0.063W, 0402, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2871
Product Name Res, 66K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details