NIC Components Corp. Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6200TRF

Description
RES, 620R, 1%, 0.063W, 0402, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 620R, 1%, 0.063W, 0402, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7863
Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7863
RES, 620R, 1%, 0.063W, 0402, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 620R, 1%, 0.063W, 0402, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2862
Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2862
RES, 620R, 1%, 0.063W, 0402, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 620R, 1%, 0.063W, 0402, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7863
Product Name Res, 620R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers