NIC Components Corp. Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F61R9TRF

Description
RES, 61R9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 61R9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2859
Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2859
RES, 61R9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 61R9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7856
Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7856
RES, 61R9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 61R9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2859
Product Name Res, 61R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details