NIC Components Corp. Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6192TRF

Description
RES, 61K9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 61K9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7859
Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7859
RES, 61K9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 61K9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2861
Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2861
RES, 61K9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 61K9, 1%, 0.063W, 0402, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7859
Product Name Res, 61K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details