RES, 619R, 1%, 0.063W, 0402, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES, 619R, 1%, 0.063W, 0402, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH7857 |
| Product Name | Res, 619R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 619 ohms |