NIC Components Corp. SMD 60.4 Ohm 16W Resistor NRC04F60R4TRF

Description
Res Thick Film 0402 60.4 Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: NRC04F60R4TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F60R4TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 60.4 Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: NRC04F60R4TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F60R4TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 60.4 Ohm 16W Resistor - 52-NRC04F60R4TRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60.4 Ohm 16W Resistor
52-NRC04F60R4TRF
SMD 60.4 Ohm 16W Resistor 52-NRC04F60R4TRF
Res Thick Film 0402 60.4 Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: NRC04F60R4TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F60R4TRF can be used for catalog matching and distributor lookup.

Res Thick Film 0402 60.4 Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: NRC04F60R4TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F60R4TRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - NRC04F60R4TRF - 1201322-NRC04F60R4TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC04F60R4TRF
1201322-NRC04F60R4TRF
Chip Resistor - Surface Mount - NRC04F60R4TRF 1201322-NRC04F60R4TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201322-NRC04F60R4TR F Packaging: Tape & Reel Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 60.4 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V Max Operating Temperature: 155 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201322-NRC04F60R4TRF
Packaging: Tape & Reel
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 60.4 Ω
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 50 V
Max Operating Temperature: 155 °C

Buy Now
Res, 60R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5482
Res, 60R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5482
RES, 60R4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 60R4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7850
Res, 60R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7850
RES, 60R4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 60R4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-NRC04F60R4TRF 1201322-NRC04F60R4TRF 08AH5482
Product Name SMD 60.4 Ohm 16W Resistor Chip Resistor - Surface Mount - NRC04F60R4TRF Res, 60R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data