NIC Components Corp. Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6042TRF

Description
RES, 60K4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0178
Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0178
RES, 60K4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 60K4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7853
Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7853
RES, 60K4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 60K4, 1%, 0.063W, 0402, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0178
Product Name Res, 60K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details