NIC Components Corp. Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F5901TRF

Description
RES, 5K9, 1%, 0.063W, 0402, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 1%, 0.063W, 0402, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7837
Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7837
RES, 5K9, 1%, 0.063W, 0402, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 5K9, 1%, 0.063W, 0402, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2853
Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2853
RES, 5K9, 1%, 0.063W, 0402, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 5K9, 1%, 0.063W, 0402, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7837
Product Name Res, 5K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details