NIC Components Corp. Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F56R2TRF

Description
RES, 56R2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 56R2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7818
Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7818
RES, 56R2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 56R2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0159
Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0159
RES, 56R2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 56R2, 1%, 0.063W, 0402, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7818
Product Name Res, 56R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details