NIC Components Corp. Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F5601TRF

Description
RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7820
Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7820
RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0160
Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0160
RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7820
Product Name Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details