NIC Components Corp. Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F5600TRF

Description
RES, 560R, 1%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 560R, 1%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7819
Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7819
RES, 560R, 1%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 560R, 1%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2845
Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2845
RES, 560R, 1%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 560R, 1%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7819
Product Name Res, 560R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details