The Res, 54K9, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 54.9 kΩ with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 62.5 mW, suitable for low-power applications, and it operates effectively within a temperature range of -55°C to +155°C. This resistor is compliant with RoHS standards, making it an environmentally friendly choice. The 0402 package size is compact, allowing for space-efficient designs in modern electronics. The thick film technology used in its construction provides durability and stability, making it a suitable option for engineers looking for dependable resistive components.
RES, 54K9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9kohm;
RES, 54K9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH7814 |
| Product Name | Res, 54K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |