NIC Components Corp. Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F5111TRF

Description
RES, 5K11, 1%, 0.063W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 1%, 0.063W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0149
Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0149
RES, 5K11, 1%, 0.063W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 5K11, 1%, 0.063W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7795
Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7795
RES, 5K11, 1%, 0.063W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 5K11, 1%, 0.063W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0149
Product Name Res, 5K11, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers