NIC Components Corp. Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F5110TRF

Description
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7794
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7794
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2831
Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2831
RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 511R, 1%, 0.063W, 0402, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7794
Product Name Res, 511R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details