NIC Components Corp. Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F5103TRF

Description
RES, 510K, 1%, 0.063W, 0402, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 510K, 1%, 0.063W, 0402, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0147
Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0147
RES, 510K, 1%, 0.063W, 0402, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 510K, 1%, 0.063W, 0402, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7792
Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7792
RES, 510K, 1%, 0.063W, 0402, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 510K, 1%, 0.063W, 0402, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0147
Product Name Res, 510K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details