The Res, 51K, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 51 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 63 mW, making it suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is compliant with RoHS standards, indicating it is free from hazardous substances. The 0402 package size (1.0 mm x 0.5 mm) allows for compact designs, making it ideal for space-constrained applications. The thick film technology used in its construction provides durability and stability over time.
RES, 51K, 1%, 0.063W, 0402, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 51K, 1%, 0.063W, 0402, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH7791 |
| Product Name | Res, 51K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 51000 ohms |