NIC Components Corp. Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4R99TRF

Description
RES, 4R99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 4R99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7703
Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7703
RES, 4R99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4R99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0097
Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0097
RES, 4R99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4R99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7703
Product Name Res, 4R99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers