NIC Components Corp. Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4993TRF

Description
RES, 499K, 1%, 0.063W, 0402, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 499K, 1%, 0.063W, 0402, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2822
Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2822
RES, 499K, 1%, 0.063W, 0402, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 499K, 1%, 0.063W, 0402, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7775
Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7775
RES, 499K, 1%, 0.063W, 0402, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 499K, 1%, 0.063W, 0402, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2822
Product Name Res, 499K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details