NIC Components Corp. Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F47R5TRF

Description
RES, 47R5, 1%, 0.063W, 0402, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 47R5, 1%, 0.063W, 0402, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0126
Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0126
RES, 47R5, 1%, 0.063W, 0402, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47R5, 1%, 0.063W, 0402, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7753
Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7753
RES, 47R5, 1%, 0.063W, 0402, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47R5, 1%, 0.063W, 0402, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0126
Product Name Res, 47R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details