NIC Components Corp. Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4703TRF

Description
RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2815
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2815
RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7757
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7757
RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2815
Product Name Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details