NIC Components Corp. Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R NRC04F4700TRF

Description
Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
Datasheet
Description
Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R - 10881-NRC04F4700TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
10881-NRC04F4700TRF
Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R 10881-NRC04F4700TRF
Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2813
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2813
RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7754
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7754
RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC04F4700TRF 08AH2813
Product Name Res Thick Film 0402 470 Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details