NIC Components Corp. Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R NRC04F4642TRF

Description
Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R
Datasheet
Description
Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R - 10881-NRC04F4642TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R
10881-NRC04F4642TRF
Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R 10881-NRC04F4642TRF
Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R

Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R

Supplier's Site
Res, 46K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2811
Res, 46K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2811
RES, 46K4, 1%, 0.063W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 46K4, 1%, 0.063W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7749
Res, 46K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7749
RES, 46K4, 1%, 0.063W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 46K4, 1%, 0.063W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC04F4642TRF 08AH2811
Product Name Res Thick Film 0402 46.4K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Res, 46K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 46400 ohms 46400 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details