NIC Components Corp. Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4641TRF

Description
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7748
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7748
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0123
Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0123
RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K64, 1%, 0.063W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7748
Product Name Res, 4K64, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details