NIC Components Corp. Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4423TRF

Description
RES, 442K, 1%, 0.063W, 0402, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 442K, 1%, 0.063W, 0402, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7738
Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7738
RES, 442K, 1%, 0.063W, 0402, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 442K, 1%, 0.063W, 0402, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0117
Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0117
RES, 442K, 1%, 0.063W, 0402, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 442K, 1%, 0.063W, 0402, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7738
Product Name Res, 442K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details