NIC Components Corp. Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4422TRF

Description
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7737
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7737
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2806
Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2806
RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 44K2, 1%, 0.063W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7737
Product Name Res, 44K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers