NIC Components Corp. Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4300TRF

Description
RES, 430R, 1%, 0.063W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Description
RES, 430R, 1%, 0.063W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 430R, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It has a resistance value of 430 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.063 watts (62.5 mW) at a maximum working voltage of 50V, making it suitable for low-power applications. The component is compliant with RoHS standards, indicating it is free from hazardous substances. Its compact 0402 package size (1.0mm x 0.5mm) allows for efficient space utilization on printed circuit boards. This resistor is ideal for engineers looking for a reliable and compact solution for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, 430R, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It has a resistance value of 430 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.063 watts (62.5 mW) at a maximum working voltage of 50V, making it suitable for low-power applications. The component is compliant with RoHS standards, indicating it is free from hazardous substances. Its compact 0402 package size (1.0mm x 0.5mm) allows for efficient space utilization on printed circuit boards. This resistor is ideal for engineers looking for a reliable and compact solution for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2800
Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2800
RES, 430R, 1%, 0.063W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 430R, 1%, 0.063W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7724
Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7724
RES, 430R, 1%, 0.063W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 430R, 1%, 0.063W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2800
Product Name Res, 430R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details