NIC Components Corp. Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4123TRF

Description
RES, 412K, 1%, 0.063W, 0402, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 412K, 1%, 0.063W, 0402, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7714
Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7714
RES, 412K, 1%, 0.063W, 0402, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 412K, 1%, 0.063W, 0402, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2795
Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2795
RES, 412K, 1%, 0.063W, 0402, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 412K, 1%, 0.063W, 0402, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7714
Product Name Res, 412K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details