NIC Components Corp. Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F39R2TRF

Description
RES, 39R2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2780
Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2780
RES, 39R2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 39R2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7681
Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7681
RES, 39R2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 39R2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2780
Product Name Res, 39R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details