NIC Components Corp. Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F39R0TRF

Description
RES, 39R, 1%, 0.063W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 39R, 1%, 0.063W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0086
Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0086
RES, 39R, 1%, 0.063W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39R, 1%, 0.063W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7680
Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7680
RES, 39R, 1%, 0.063W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39R, 1%, 0.063W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0086
Product Name Res, 39R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers