NIC Components Corp. Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3922TRF

Description
RES, 39K2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 39K2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7689
Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7689
RES, 39K2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 39K2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2785
Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2785
RES, 39K2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 39K2, 1%, 0.063W, 0402, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7689
Product Name Res, 39K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details