NIC Components Corp. Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3903TRF

Description
RES, 390K, 1%, 0.063W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 1%, 0.063W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0088
Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0088
RES, 390K, 1%, 0.063W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 390K, 1%, 0.063W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7685
Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7685
RES, 390K, 1%, 0.063W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 390K, 1%, 0.063W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0088
Product Name Res, 390K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details