NIC Components Corp. Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3743TRF

Description
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2775
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2775
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7672
Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7672
RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 374K, 1%, 0.063W, 0402, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2775
Product Name Res, 374K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details