NIC Components Corp. Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3741TRF

Description
RES, 3K74, 1%, 0.063W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 1%, 0.063W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2773
Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2773
RES, 3K74, 1%, 0.063W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K74, 1%, 0.063W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7670
Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7670
RES, 3K74, 1%, 0.063W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K74, 1%, 0.063W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2773
Product Name Res, 3K74, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details