NIC Components Corp. Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F36R0TRF

Description
RES, 36R, 1%, 0.063W, 0402, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 36R, 1%, 0.063W, 0402, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7656
Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7656
RES, 36R, 1%, 0.063W, 0402, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 36R, 1%, 0.063W, 0402, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2765
Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2765
RES, 36R, 1%, 0.063W, 0402, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 36R, 1%, 0.063W, 0402, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7656
Product Name Res, 36R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details